15 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 15 OHM 1% 1/2W 0603
RES 15 OHM 1% 1/2W 0603
RES 15 OHM 1% 1/3W 0603
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-SG73P1JTTD15R0FTR-ND | 2251659P | SG73P1JTTD15R0F |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |