KOA Speer Electronics, Inc. Surface Mount Resistors SG73P1JTTD1002F

Description
KOA SG73P1JTTD1002F
Request a Quote Datasheet
Description
KOA SG73P1JTTD1002F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2251633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251633
Surface Mount Resistors 2251633
KOA SG73P1JTTD1002F

KOA SG73P1JTTD1002F

Supplier's Site
Surface Mount Resistors - 2251634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251634P
Surface Mount Resistors 2251634P
KOA SG73P1JTTD1002F

KOA SG73P1JTTD1002F

Supplier's Site
Surface Mount Resistors - 2251634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251634
Surface Mount Resistors 2251634
KOA SG73P1JTTD1002F

KOA SG73P1JTTD1002F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1002FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1002FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1002FTR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1002FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1002FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1002FCT-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1002FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1002FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1002FDKR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73P1JTTD1002F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P1JTTD1002F
Chip Resistor - Surface Mount SG73P1JTTD1002F
RES 10K OHM 1% 1/3W 0603

RES 10K OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, 10K, 1%, 0.2W, 0603 Rohs Compliant Koa - 85AH4273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0603 Rohs Compliant Koa
85AH4273
Res, 10K, 1%, 0.2W, 0603 Rohs Compliant Koa 85AH4273
RES, 10K, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2251633 2019-SG73P1JTTD1002FTR-ND SG73P1JTTD1002F 85AH4273
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.2W, 0603 Rohs Compliant Koa
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.3300 watts 0.5000 watts 0.3330 to 0.3333 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details