KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD1000F

Description
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1000FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1000FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1000FTR-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1000FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1000FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1000FCT-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1000FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1000FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1000FDKR-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2251628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251628
Surface Mount Resistors 2251628
KOA SG73P1JTTD1000F

KOA SG73P1JTTD1000F

Supplier's Site
Surface Mount Resistors - 2251629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251629P
Surface Mount Resistors 2251629P
KOA SG73P1JTTD1000F

KOA SG73P1JTTD1000F

Supplier's Site
Surface Mount Resistors - 2251629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251629
Surface Mount Resistors 2251629
KOA SG73P1JTTD1000F

KOA SG73P1JTTD1000F

Supplier's Site
Res, 100R, 1%, 0.2W, 0603, Thick Film Koa - 51AK9376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.2W, 0603, Thick Film Koa
51AK9376
Res, 100R, 1%, 0.2W, 0603, Thick Film Koa 51AK9376
RES, 100R, 1%, 0.2W, 0603, THICK FILM

RES, 100R, 1%, 0.2W, 0603, THICK FILM

Supplier's Site
Thick Film Resistors 0.2W 100ohm 1% 100ppm Anti-Pulse - 430-SG73P1JTTD1000F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 0.2W 100ohm 1% 100ppm Anti-Pulse
430-SG73P1JTTD1000F
Thick Film Resistors 0.2W 100ohm 1% 100ppm Anti-Pulse 430-SG73P1JTTD1000F
Thick Film Resistors 0.2W 100ohm 1% 100ppm Anti-Pulse

Thick Film Resistors 0.2W 100ohm 1% 100ppm Anti-Pulse

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-SG73P1JTTD1000FTR-ND 2251628 51AK9376 430-SG73P1JTTD1000F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100R, 1%, 0.2W, 0603, Thick Film Koa Thick Film Resistors 0.2W 100ohm 1% 100ppm Anti-Pulse
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details