KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P1JRTTD4R7J
Description
RES 4.7 OHM 5% 1/3W 0603
Request a Quote
Email Supplier
Datasheet
Description
RES 4.7 OHM 5% 1/3W 0603
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P1JRTTD4R7JTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603
|
|
Resistance Range
|
4.7 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers