RES 4.53K OHM 1% 1/3W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-SG73P1JRTTD4531FTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 1 +/- % |