KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P1JRTTD2940F
Description
RES 294 OHM 1% 1/3W 0603
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
RES 294 OHM 1% 1/3W 0603
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Chip Resistors |
|
Product Number
|
2019-SG73P1JRTTD2940FTR-ND |
SG73P1JRTTD2940F |
|
Product Name
|
Chip Resistor - Surface Mount |
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
Automotive; General Use
|
|
|
Technology / Construction
|
Thick Film (Chip)
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603
|
|
|
Resistance Range
|
294 ohms
|
294 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
732 ohms
View Details
4 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details