KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1EWTTP8202F

Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP8202FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP8202FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP8202FTR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2343341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343341P
Surface Mount Resistors 2343341P
KOA SG73P1EWTTP8202F

KOA SG73P1EWTTP8202F

Supplier's Site
Surface Mount Resistors - 2343340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343340
Surface Mount Resistors 2343340
KOA SG73P1EWTTP8202F

KOA SG73P1EWTTP8202F

Supplier's Site
Surface Mount Resistors - 2343341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343341
Surface Mount Resistors 2343341
KOA SG73P1EWTTP8202F

KOA SG73P1EWTTP8202F

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-SG73P1EWTTP8202FTR-ND 2343341P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers