KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1EWTTP5R10F

Description
5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP5R10FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP5R10FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP5R10FTR-ND
5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73P1EWTTP5R10F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P1EWTTP5R10F
Chip Resistor - Surface Mount SG73P1EWTTP5R10F
RES 5.1 OHM 1% 1/4W 0402

RES 5.1 OHM 1% 1/4W 0402

Supplier's Site Datasheet
Res, 5R1, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa - 29AK7436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
29AK7436
Res, 5R1, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa 29AK7436
RES, 5R1, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 5R1, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-SG73P1EWTTP5R10FTR-ND SG73P1EWTTP5R10F 29AK7436
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5R1, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details