200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 200R, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-SG73P1EWTTP2000FTR-ND | 2343315P | 29AK7372 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 200R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402 |
| Resistance Range | 200 ohms | 200 ohms |