1 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 1R, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2343311 | 2019-SG73P1EWTTP1R00FTR-ND | 29AK7307 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 1R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | 0402 |
| Resistance Range | 1 ohms | 1 ohms | |
| Power Rating | 0.2500 watts | 0.3330 watts | |
| Standards and Certifications | RoHS | RoHS |