KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1EWTTP1003F

Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP1003FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP1003FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP1003FDKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP1003FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP1003FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP1003FTR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP1003FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP1003FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP1003FCT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2343295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343295P
Surface Mount Resistors 2343295P
KOA SG73P1EWTTP1003F

KOA SG73P1EWTTP1003F

Supplier's Site
Surface Mount Resistors - 2343295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343295
Surface Mount Resistors 2343295
KOA SG73P1EWTTP1003F

KOA SG73P1EWTTP1003F

Supplier's Site
Surface Mount Resistors - 2343294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343294
Surface Mount Resistors 2343294
KOA SG73P1EWTTP1003F

KOA SG73P1EWTTP1003F

Supplier's Site
Res, 100K, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa - 29AK7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
29AK7320
Res, 100K, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa 29AK7320
RES, 100K, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P1EWTTP1003FDKR-ND 2343295P 29AK7320
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100K, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details