KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1ETTP221G

Description
220 Ohms ±2% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±2% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1ETTP221GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1ETTP221GTR-ND
Chip Resistor - Surface Mount 2019-SG73P1ETTP221GTR-ND
220 Ohms ±2% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

220 Ohms ±2% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1ETTP221GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1ETTP221GDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1ETTP221GDKR-ND
RES 220 OHM 2% 1/3W 0402

RES 220 OHM 2% 1/3W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1ETTP221GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1ETTP221GCT-ND
Chip Resistor - Surface Mount 2019-SG73P1ETTP221GCT-ND
RES 220 OHM 2% 1/3W 0402

RES 220 OHM 2% 1/3W 0402

Buy Now Datasheet
Res, 220R, 2%, 0.125W, 0402 Rohs Compliant Koa - 85AH4259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 2%, 0.125W, 0402 Rohs Compliant Koa
85AH4259
Res, 220R, 2%, 0.125W, 0402 Rohs Compliant Koa 85AH4259
RES, 220R, 2%, 0.125W, 0402 ROHS COMPLIANT: YES

RES, 220R, 2%, 0.125W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73P1ETTP221GTR-ND 85AH4259
Product Name Chip Resistor - Surface Mount Res, 220R, 2%, 0.125W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details