100 kOhms ±2% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-SG73P1ETTP104GTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 2 +/- % |