1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 1M OHM 1% 1/3W 0402
RES 1M OHM 1% 1/3W 0402
RES, 1M, 1%, 0.125W, 0402 ROHS COMPLIANT: YES
RES 1M OHM 1% 1/5W 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-SG73P1ETTP1004FTR-ND | 85AH4252 | SG73P1ETTP1004F |
| Product Name | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.125W, 0402 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 (1005 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |