KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73G2BTTD1200D

Description
RES 120 OHM 0.5% 1/2W 1206
Request a Quote Datasheet
Description
RES 120 OHM 0.5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73G2BTTD1200DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G2BTTD1200DTR-ND
Chip Resistor - Surface Mount 2019-SG73G2BTTD1200DTR-ND
RES 120 OHM 0.5% 1/2W 1206

RES 120 OHM 0.5% 1/2W 1206

Buy Now Datasheet
Res, 120R, 0.5%, 0.33W, 1206 Rohs Compliant Koa - 85AH4227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5%, 0.33W, 1206 Rohs Compliant Koa
85AH4227
Res, 120R, 0.5%, 0.33W, 1206 Rohs Compliant Koa 85AH4227
RES, 120R, 0.5%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 120R, 0.5%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73G2BTTD1200DTR-ND 85AH4227
Product Name Chip Resistor - Surface Mount Res, 120R, 0.5%, 0.33W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details