RES 3.6K OHM 0.25% 1/3W 0603
SMD RESISTOR ULTRA PRECISION
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 2019-SG73G1JTTD3601CTR-ND | SG73G1JTTD3601C |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |