KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SG73G1JTTD1000D

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1326934-SG73G1JTTD10 00D Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SG73G1JTTD1000D CT,2019-SG73G1JTTD10 00DTR,2019-SG73G1JTT D1000DDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1326934-SG73G1JTTD10 00D Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SG73G1JTTD1000D CT,2019-SG73G1JTTD10 00DTR,2019-SG73G1JTT D1000DDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326934-SG73G1JTTD1000D - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326934-SG73G1JTTD1000D
Resistors - Chip Resistor - Surface Mount 1326934-SG73G1JTTD1000D
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1326934-SG73G1JTTD10 00D Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SG73G1JTTD1000D CT,2019-SG73G1JTTD10 00DTR,2019-SG73G1JTT D1000DDKR RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1326934-SG73G1JTTD1000D
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-SG73G1JTTD1000DCT,2019-SG73G1JTTD1000DTR,2019-SG73G1JTTD1000DDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73G1JTTD1000DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G1JTTD1000DCT-ND
Chip Resistor - Surface Mount 2019-SG73G1JTTD1000DCT-ND
RES 100 OHM 0.5% 1/3W 0603

RES 100 OHM 0.5% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73G1JTTD1000DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G1JTTD1000DTR-ND
Chip Resistor - Surface Mount 2019-SG73G1JTTD1000DTR-ND
RES 100 OHM 0.5% 1/3W 0603

RES 100 OHM 0.5% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73G1JTTD1000DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G1JTTD1000DDKR-ND
Chip Resistor - Surface Mount 2019-SG73G1JTTD1000DDKR-ND
RES 100 OHM 0.5% 1/3W 0603

RES 100 OHM 0.5% 1/3W 0603

Buy Now Datasheet
Res, 100R, 0.5%, 0.2W, 0603 Rohs Compliant Koa - 85AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.2W, 0603 Rohs Compliant Koa
85AH4175
Res, 100R, 0.5%, 0.2W, 0603 Rohs Compliant Koa 85AH4175
RES, 100R, 0.5%, 0.2W, 0603 ROHS COMPLIANT: YES

RES, 100R, 0.5%, 0.2W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73G1JTTD1000D - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73G1JTTD1000D
Resistors - Chip Resistor - Surface Mount SG73G1JTTD1000D
RES 100 OHM 0.5% 1/3W 0603

RES 100 OHM 0.5% 1/3W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1326934-SG73G1JTTD1000D 2019-SG73G1JTTD1000DCT-ND 85AH4175 SG73G1JTTD1000D
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.2W, 0603 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3330 watts 0.3330 watts 0.3330 to 0.3333 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details