KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG733ATTE3R9K

Description
3.9 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG733ATTE3R9KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG733ATTE3R9KTR-ND
Chip Resistor - Surface Mount 2019-SG733ATTE3R9KTR-ND
3.9 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

3.9 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG733ATTE3R9KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG733ATTE3R9KDKR-ND
Chip Resistor - Surface Mount 2019-SG733ATTE3R9KDKR-ND
RES 3.9 OHM 10% 1W 2512

RES 3.9 OHM 10% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG733ATTE3R9KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG733ATTE3R9KCT-ND
Chip Resistor - Surface Mount 2019-SG733ATTE3R9KCT-ND
RES 3.9 OHM 10% 1W 2512

RES 3.9 OHM 10% 1W 2512

Buy Now Datasheet
Res, 3R9, 10%, 1W, 2512 Rohs Compliant Koa - 85AH4691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 10%, 1W, 2512 Rohs Compliant Koa
85AH4691
Res, 3R9, 10%, 1W, 2512 Rohs Compliant Koa 85AH4691
RES, 3R9, 10%, 1W, 2512 ROHS COMPLIANT: YES

RES, 3R9, 10%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG733ATTE3R9KTR-ND 85AH4691
Product Name Chip Resistor - Surface Mount Res, 3R9, 10%, 1W, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details