KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73G2BTTD4221C

Description
4.22 kOhms ±0.25% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.25% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73G2BTTD4221CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73G2BTTD4221CTR-ND
Chip Resistor - Surface Mount 2019-RS73G2BTTD4221CTR-ND
4.22 kOhms ±0.25% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.22 kOhms ±0.25% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RS73G2BTTD4221C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RS73G2BTTD4221C
Chip Resistor - Surface Mount RS73G2BTTD4221C
RES 4.22K OHM 0.25% 1/3W 1206

RES 4.22K OHM 0.25% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RS73G2BTTD4221CTR-ND RS73G2BTTD4221C
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details