RES 68.1 OHM 0.25% 1/3W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-RS73G2BRTTD68R1CTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 68.1 ohms |