KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73G2ATTD6040B

Description
604 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
604 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73G2ATTD6040BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73G2ATTD6040BTR-ND
Chip Resistor - Surface Mount 2019-RS73G2ATTD6040BTR-ND
604 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

604 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RS73G2ATTD6040BTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details