RES 976K OHM 0.25% 1/4W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-RS73G2ARTTD9763CTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.2500 +/- % |