KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73G1JTTD6802B

Description
68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73G1JTTD6802BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73G1JTTD6802BTR-ND
Chip Resistor - Surface Mount 2019-RS73G1JTTD6802BTR-ND
68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73G1JTTD6802BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73G1JTTD6802BDKR-ND
Chip Resistor - Surface Mount 2019-RS73G1JTTD6802BDKR-ND
RES 68K OHM 0.1% 1/5W 0603

RES 68K OHM 0.1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73G1JTTD6802BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73G1JTTD6802BCT-ND
Chip Resistor - Surface Mount 2019-RS73G1JTTD6802BCT-ND
RES 68K OHM 0.1% 1/5W 0603

RES 68K OHM 0.1% 1/5W 0603

Buy Now Datasheet
5W Resistor - 52-RS73G1JTTD6802B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 68K OHM 0.1% 1/5W 0603 Product overview: RS73G1JTTD6802B from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RS73G1JTTD6802B can be used for catalog matching and distributor lookup.

RES 68K OHM 0.1% 1/5W 0603 Product overview: RS73G1JTTD6802B from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RS73G1JTTD6802B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1356216-RS73G1JTTD6802B - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1356216-RS73G1JTTD6802B
Resistors - Chip Resistor - Surface Mount 1356216-RS73G1JTTD6802B
Win Source Part Number: 1356216-RS73G1JTTD68 02B Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RS73 Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: RS73G1J HTSUS: 8533.21.0030 Tolerance: ±0.1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 68 kOhms Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1356216-RS73G1JTTD6802B
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: RS73
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: RS73G1J
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 68 kOhms
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 2019-RS73G1JTTD6802BTR-ND 52-RS73G1JTTD6802B 1356216-RS73G1JTTD6802B
Product Name Chip Resistor - Surface Mount 5W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details