KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F2BTTD1004B

Description
1 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F2BTTD1004BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD1004BTR-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD1004BTR-ND
1 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2BTTD1004BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD1004BCT-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD1004BCT-ND
RES 1M OHM 0.1% 1/3W 1206

RES 1M OHM 0.1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2BTTD1004BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD1004BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD1004BDKR-ND
RES 1M OHM 0.1% 1/3W 1206

RES 1M OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, 1M, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa - 29AK6319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa
29AK6319
Res, 1M, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa 29AK6319
RES, 1M, 0.1%, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 1M, 0.1%, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RS73F2BTTD1004BTR-ND 29AK6319
Product Name Chip Resistor - Surface Mount Res, 1M, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details