KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F2BTTD1002B

Description
10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F2BTTD1002BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD1002BTR-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD1002BTR-ND
10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2BTTD1002BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD1002BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD1002BDKR-ND
RES 10K OHM 0.1% 1/3W 1206

RES 10K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2BTTD1002BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD1002BCT-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD1002BCT-ND
RES 10K OHM 0.1% 1/3W 1206

RES 10K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, 10K, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa - 29AK6314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa
29AK6314
Res, 10K, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa 29AK6314
RES, 10K, 0.1%, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RS73F2BTTD1002BTR-ND 29AK6314
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details