KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F2ATTD7501B

Description
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F2ATTD7501BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD7501BTR-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD7501BTR-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 7K5, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa - 29AK6265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa
29AK6265
Res, 7K5, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa 29AK6265
RES, 7K5, 0.1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 7K5, 0.1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RS73F2ATTD7501BTR-ND 29AK6265
Product Name Chip Resistor - Surface Mount Res, 7K5, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details