KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F2ATTD2001B

Description
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F2ATTD2001BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD2001BTR-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD2001BTR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2ATTD2001BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD2001BCT-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD2001BCT-ND
RES 2K OHM 0.1% 1/4W 0805

RES 2K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2ATTD2001BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD2001BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD2001BDKR-ND
RES 2K OHM 0.1% 1/4W 0805

RES 2K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, 2K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa - 29AK6054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa
29AK6054
Res, 2K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa 29AK6054
RES, 2K, 0.1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RS73F2ATTD2001BTR-ND 29AK6054
Product Name Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details