KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F2ATTD1403B

Description
140 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
140 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F2ATTD1403BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD1403BTR-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD1403BTR-ND
140 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

140 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RS73F2ATTD1403B - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RS73F2ATTD1403B
Chip Resistor - Surface Mount RS73F2ATTD1403B
RES 140K OHM 0.1% 1/4W 0805

RES 140K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 140K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa - 29AK6004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa
29AK6004
Res, 140K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa 29AK6004
RES, 140K, 0.1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 140K, 0.1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RS73F2ATTD1403BTR-ND RS73F2ATTD1403B 29AK6004
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 140K, 0.1%, 0.25W, Thick Film, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers