KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
RS73F2ARTTD8200F
Description
RES 820 OHM 1% 1/4W 0805
Request a Quote
Email Supplier
Datasheet
Description
RES 820 OHM 1% 1/4W 0805
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-RS73F2ARTTD8200FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805
|
|
Resistance Range
|
820 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
5.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details