KOA Speer Electronics, Inc. Surface Mount Resistors RS73F1JTTD6803B

Description
KOA RS73F1JTTD6803B
Request a Quote
Description
KOA RS73F1JTTD6803B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1338060-RS73F1JTTD6803B is a surface mount chip resistor from the RS73 series. It features a resistance value of 680 kOhms, a power rating of 0.2W, and a tolerance of ±0.1%. The temperature coefficient is specified at ±25 ppm/°C, ensuring high precision for various applications. This resistor is AEC-Q200 tested, making it suitable for automotive applications, and it is moisture resistant. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions. The component is packaged in a tape and reel format, with a standard package quantity of 5,000 units. It is compliant with EU RoHS regulations and has a maximum overload voltage of 100V.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1338060-RS73F1JTTD6803B is a surface mount chip resistor from the RS73 series. It features a resistance value of 680 kOhms, a power rating of 0.2W, and a tolerance of ±0.1%. The temperature coefficient is specified at ±25 ppm/°C, ensuring high precision for various applications. This resistor is AEC-Q200 tested, making it suitable for automotive applications, and it is moisture resistant. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions. The component is packaged in a tape and reel format, with a standard package quantity of 5,000 units. It is compliant with EU RoHS regulations and has a maximum overload voltage of 100V.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1791479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791479
Surface Mount Resistors 1791479
KOA RS73F1JTTD6803B

KOA RS73F1JTTD6803B

Supplier's Site
Surface Mount Resistors - 1790411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790411
Surface Mount Resistors 1790411
KOA RS73F1JTTD6803B

KOA RS73F1JTTD6803B

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1338060-RS73F1JTTD6803B - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338060-RS73F1JTTD6803B
Resistors - Chip Resistor - Surface Mount 1338060-RS73F1JTTD6803B
Win Source Part Number: 1338060-RS73F1JTTD68 03B Category: Resistors - Chip Resistor - Surface Mount Series: RS73 Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 680 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Base Product Number: RS73F1J

Win Source Part Number: 1338060-RS73F1JTTD6803B
Category: Resistors - Chip Resistor - Surface Mount
Series: RS73
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Base Product Number: RS73F1J

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD6803BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD6803BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD6803BTR-ND
680 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 1791479 1338060-RS73F1JTTD6803B 2019-RS73F1JTTD6803BTR-ND
Product Name Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Standards and Certifications RoHS; Aec-q200
Resistance Range 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers