KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F1JTTD5601B

Description
5.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F1JTTD5601BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD5601BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD5601BTR-ND
5.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1790383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790383
Surface Mount Resistors 1790383
KOA RS73F1JTTD5601B

KOA RS73F1JTTD5601B

Supplier's Site
Surface Mount Resistors - 1791434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791434
Surface Mount Resistors 1791434
KOA RS73F1JTTD5601B

KOA RS73F1JTTD5601B

Supplier's Site
Res, 5K6, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa - 29AK5810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
29AK5810
Res, 5K6, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa 29AK5810
RES, 5K6, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 5K6, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RS73F1JTTD5601B - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RS73F1JTTD5601B
Resistors - Chip Resistor - Surface Mount RS73F1JTTD5601B
RES 5.6K OHM 0.1% 1/5W 0603

RES 5.6K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RS73F1JTTD5601BTR-ND 1790383 29AK5810 RS73F1JTTD5601B
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 5K6, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details