KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F1JTTD4701B

Description
4.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F1JTTD4701BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD4701BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD4701BTR-ND
4.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1791424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791424
Surface Mount Resistors 1791424
KOA RS73F1JTTD4701B

KOA RS73F1JTTD4701B

Supplier's Site
Surface Mount Resistors - 1790382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790382
Surface Mount Resistors 1790382
KOA RS73F1JTTD4701B

KOA RS73F1JTTD4701B

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RS73F1JTTD4701B - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RS73F1JTTD4701B
Resistors - Chip Resistor - Surface Mount RS73F1JTTD4701B
RES 4.7K OHM 0.1% 1/5W 0603

RES 4.7K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RS73F1JTTD4701BTR-ND 1791424 RS73F1JTTD4701B
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details