KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F1JTTD3900B

Description
390 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
390 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F1JTTD3900BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD3900BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD3900BTR-ND
390 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

390 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD3900BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD3900BCT-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD3900BCT-ND
RES 390 OHM 0.1% 1/5W 0603

RES 390 OHM 0.1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD3900BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD3900BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD3900BDKR-ND
RES 390 OHM 0.1% 1/5W 0603

RES 390 OHM 0.1% 1/5W 0603

Buy Now Datasheet
Surface Mount Resistors - 1790368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790368
Surface Mount Resistors 1790368
KOA RS73F1JTTD3900B

KOA RS73F1JTTD3900B

Supplier's Site
Surface Mount Resistors - 1791492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791492
Surface Mount Resistors 1791492
KOA RS73F1JTTD3900B

KOA RS73F1JTTD3900B

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-RS73F1JTTD3900BTR-ND 1790368
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details