KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F1JTTD1500B

Description
150 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1500BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1500BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1500BTR-ND
150 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1500BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1500BCT-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1500BCT-ND
RES 150 OHM 0.1% 1/5W 0603

RES 150 OHM 0.1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1500BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1500BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1500BDKR-ND
RES 150 OHM 0.1% 1/5W 0603

RES 150 OHM 0.1% 1/5W 0603

Buy Now Datasheet
Surface Mount Resistors - 1791449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791449
Surface Mount Resistors 1791449
KOA RS73F1JTTD1500B

KOA RS73F1JTTD1500B

Supplier's Site
Surface Mount Resistors - 1790362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790362
Surface Mount Resistors 1790362
KOA RS73F1JTTD1500B

KOA RS73F1JTTD1500B

Supplier's Site
Res, 150R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa - 29AK5507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
29AK5507
Res, 150R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa 29AK5507
RES, 150R, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 150R, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RS73F1JTTD1500BTR-ND 1791449 29AK5507
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 150R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details