KOA Speer Electronics, Inc. Surface Mount Resistors RS73F1JTTD1202B

Description
KOA RS73F1JTTD1202B
Request a Quote Datasheet
Description
KOA RS73F1JTTD1202B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1791467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791467
Surface Mount Resistors 1791467
KOA RS73F1JTTD1202B

KOA RS73F1JTTD1202B

Supplier's Site
Surface Mount Resistors - 1790387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790387
Surface Mount Resistors 1790387
KOA RS73F1JTTD1202B

KOA RS73F1JTTD1202B

Supplier's Site
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1202BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1202BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1202BTR-ND
12 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1202BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1202BCT-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1202BCT-ND
RES 12K OHM 0.1% 1/5W 0603

RES 12K OHM 0.1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1202BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1202BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1202BDKR-ND
RES 12K OHM 0.1% 1/5W 0603

RES 12K OHM 0.1% 1/5W 0603

Buy Now Datasheet
Res, 12K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa - 29AK5463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
29AK5463
Res, 12K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa 29AK5463
RES, 12K, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 12K, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RS73F1JTTD1202B - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RS73F1JTTD1202B
Resistors - Chip Resistor - Surface Mount RS73F1JTTD1202B
RES 12K OHM 0.1% 1/5W 0603

RES 12K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1791467 2019-RS73F1JTTD1202BTR-ND 29AK5463 RS73F1JTTD1202B
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 12K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details