KOA Speer Electronics, Inc. Surface Mount Resistors RS73F1JTTD1000B

Description
KOA RS73F1JTTD1000B
Request a Quote Datasheet
Description
KOA RS73F1JTTD1000B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1790360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790360
Surface Mount Resistors 1790360
KOA RS73F1JTTD1000B

KOA RS73F1JTTD1000B

Supplier's Site
Surface Mount Resistors - 1791431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791431
Surface Mount Resistors 1791431
KOA RS73F1JTTD1000B

KOA RS73F1JTTD1000B

Supplier's Site
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1000BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1000BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1000BTR-ND
100 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1000BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1000BCT-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1000BCT-ND
RES 100 OHM 0.1% 1/5W 0603

RES 100 OHM 0.1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD1000BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD1000BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD1000BDKR-ND
RES 100 OHM 0.1% 1/5W 0603

RES 100 OHM 0.1% 1/5W 0603

Buy Now Datasheet
Res, 100R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa - 29AK5411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
29AK5411
Res, 100R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa 29AK5411
RES, 100R, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1790360 2019-RS73F1JTTD1000BTR-ND 29AK5411
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details