KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
RS73F1JRTTD24R0F
Description
RES 24 OHM 1% 1/5W 0603
Request a Quote
Email Supplier
Datasheet
Description
RES 24 OHM 1% 1/5W 0603
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-RS73F1JRTTD24R0FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603
|
|
Resistance Range
|
24 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
1000 ohms
View Details