909 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RESISTOR THIN FILM 1210 SIZE 1%
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 2019-RN73R2ETTD9090D10TR-ND | RN73R2ETTD9090D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |