KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD9760D50

Description
976 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD9760D50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD9760D50TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD9760D50TR-ND
976 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

976 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73R2BTTD9760D50TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details