KOA Speer Electronics, Inc. Surface Mount Resistors RN73R2BTTD5601B25

Description
KOA RN73R2BTTD5601B25
Request a Quote Datasheet
Description
KOA RN73R2BTTD5601B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2533462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533462
Surface Mount Resistors 2533462
KOA RN73R2BTTD5601B25

KOA RN73R2BTTD5601B25

Supplier's Site
Surface Mount Resistors - 2533463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533463
Surface Mount Resistors 2533463
KOA RN73R2BTTD5601B25

KOA RN73R2BTTD5601B25

Supplier's Site
Surface Mount Resistors - 2533463P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533463P
Surface Mount Resistors 2533463P
KOA RN73R2BTTD5601B25

KOA RN73R2BTTD5601B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R2BTTD5601B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD5601B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD5601B25TR-ND
5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2BTTD5601B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD5601B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD5601B25CT-ND
5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2BTTD5601B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD5601B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD5601B25DKR-ND
5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R2BTTD5601B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD5601B25
Chip Resistor - Surface Mount RN73R2BTTD5601B25
RES 5.6K OHM 0.1% 1/4W 1206

RES 5.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73R2BTTD5601B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD5601B25
Chip Resistor - Surface Mount RN73R2BTTD5601B25
RES 5.6K OHM 0.1% 1/4W 1206

RES 5.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2533462 2019-RN73R2BTTD5601B25TR-ND RN73R2BTTD5601B25 RN73R2BTTD5601B25
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Metal Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 5600 ohms 5600 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details