453 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 453 OHM 0.1% 1/4W 1206
RES 453 OHM 0.1% 1/4W 1206
RES, 453R, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN73R2BTTD4530B25TR-ND | RN73R2BTTD4530B25 | RN73R2BTTD4530B25 | 85AH4046 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 453R, 0.1%, 0.25W, 1206 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 | |
| Resistance Range | 453 ohms | 453 ohms | 453 ohms |