KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD4300B25

Description
430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD4300B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD4300B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD4300B25TR-ND
430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533441P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533441P
Surface Mount Resistors 2533441P
KOA RN73R2BTTD4300B25

KOA RN73R2BTTD4300B25

Supplier's Site
Surface Mount Resistors - 2533441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533441
Surface Mount Resistors 2533441
KOA RN73R2BTTD4300B25

KOA RN73R2BTTD4300B25

Supplier's Site
Surface Mount Resistors - 2533440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533440
Surface Mount Resistors 2533440
KOA RN73R2BTTD4300B25

KOA RN73R2BTTD4300B25

Supplier's Site
Chip Resistor - Surface Mount - RN73R2BTTD4300B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD4300B25
Chip Resistor - Surface Mount RN73R2BTTD4300B25
RES 430 OHM 0.1% 1/4W 1206

RES 430 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73R2BTTD4300B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD4300B25
Chip Resistor - Surface Mount RN73R2BTTD4300B25
RES 430 OHM 0.1% 1/4W 1206

RES 430 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RN73R2BTTD4300B25TR-ND 2533441P RN73R2BTTD4300B25 RN73R2BTTD4300B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details