KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD3600B25

Description
360 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
360 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD3600B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD3600B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD3600B25TR-ND
360 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

360 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533427
Surface Mount Resistors 2533427
KOA RN73R2BTTD3600B25

KOA RN73R2BTTD3600B25

Supplier's Site
Surface Mount Resistors - 2533428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533428
Surface Mount Resistors 2533428
KOA RN73R2BTTD3600B25

KOA RN73R2BTTD3600B25

Supplier's Site
Surface Mount Resistors - 2533428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533428P
Surface Mount Resistors 2533428P
KOA RN73R2BTTD3600B25

KOA RN73R2BTTD3600B25

Supplier's Site
Chip Resistor - Surface Mount - RN73R2BTTD3600B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD3600B25
Chip Resistor - Surface Mount RN73R2BTTD3600B25
RES 360 OHM 0.1% 1/4W 1206

RES 360 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2BTTD3600B25TR-ND 2533427 RN73R2BTTD3600B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details