KOA Speer Electronics, Inc. Surface Mount Resistors RN73R2BTTD3301B25

Description
KOA RN73R2BTTD3301B25
Request a Quote Datasheet
Description
KOA RN73R2BTTD3301B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2533424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533424
Surface Mount Resistors 2533424
KOA RN73R2BTTD3301B25

KOA RN73R2BTTD3301B25

Supplier's Site
Surface Mount Resistors - 2533424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533424P
Surface Mount Resistors 2533424P
KOA RN73R2BTTD3301B25

KOA RN73R2BTTD3301B25

Supplier's Site
Surface Mount Resistors - 2533422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533422
Surface Mount Resistors 2533422
KOA RN73R2BTTD3301B25

KOA RN73R2BTTD3301B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R2BTTD3301B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD3301B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD3301B25DKR-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2BTTD3301B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD3301B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD3301B25TR-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2BTTD3301B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD3301B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD3301B25CT-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2533424 2019-RN73R2BTTD3301B25DKR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206
Resistance Range 3300 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details