24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 24K9, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES
RES 24.9K OHM 0.1% 1/4W 1206
RES 24.9K OHM 0.1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN73R2BTTD2492B25TR-ND | 85AH4020 | RN73R2BTTD2492B25 | RN73R2BTTD2492B25 |
| Product Name | Chip Resistor - Surface Mount | Res, 24K9, 0.1%, 0.25W, 1206 Rohs Compliant Koa | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |