KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD2461B50

Description
2.46 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.46 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD2461B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD2461B50TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD2461B50TR-ND
2.46 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

2.46 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R2BTTD2461B50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD2461B50
Chip Resistor - Surface Mount RN73R2BTTD2461B50
RES 2.46K OHM 0.1% 1/4W 1206

RES 2.46K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73R2BTTD2461B50TR-ND RN73R2BTTD2461B50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details