KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD1822D25

Description
18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD1822D25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD1822D25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD1822D25TR-ND
18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73R2BTTD1822D25TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers