16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 16K OHM 0.1% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73R2BTTD1602B25TR-ND | RN73R2BTTD1602B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |