KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD1501B25

Description
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD1501B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD1501B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD1501B25TR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533370
Surface Mount Resistors 2533370
KOA RN73R2BTTD1501B25

KOA RN73R2BTTD1501B25

Supplier's Site
Surface Mount Resistors - 2533369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533369
Surface Mount Resistors 2533369
KOA RN73R2BTTD1501B25

KOA RN73R2BTTD1501B25

Supplier's Site
Surface Mount Resistors - 2533370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533370P
Surface Mount Resistors 2533370P
KOA RN73R2BTTD1501B25

KOA RN73R2BTTD1501B25

Supplier's Site
Chip Resistor - Surface Mount - RN73R2BTTD1501B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD1501B25
Chip Resistor - Surface Mount RN73R2BTTD1501B25
RES 1.5K OHM 0.1% 1/4W 1206

RES 1.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2BTTD1501B25TR-ND 2533370 RN73R2BTTD1501B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details