KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD9651B50

Description
9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD9651B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD9651B50TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD9651B50TR-ND
9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD9651B50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD9651B50CT-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD9651B50CT-ND
9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD9651B50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD9651B50DKR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD9651B50DKR-ND
9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

9.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 9K65, 0.1%, 0.125W, 0805 Rohs Compliant Koa - 85AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K65, 0.1%, 0.125W, 0805 Rohs Compliant Koa
85AH3965
Res, 9K65, 0.1%, 0.125W, 0805 Rohs Compliant Koa 85AH3965
RES, 9K65, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 9K65, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73R2ATTD9651B50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2ATTD9651B50
Chip Resistor - Surface Mount RN73R2ATTD9651B50
RES 9.65K OHM 0.1% 1/8W 0805

RES 9.65K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN73R2ATTD9651B50TR-ND 85AH3965 RN73R2ATTD9651B50
Product Name Chip Resistor - Surface Mount Res, 9K65, 0.1%, 0.125W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers